Vishay Intertechnology, Inc. RES .15 OHM 1% 5W METAL STRIP LVR05R1500FS73

Description
RES .15ohm 1% 5W METAL STRIP
Request a Quote
Description
RES .15ohm 1% 5W METAL STRIP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .15 OHM 1% 5W METAL STRIP - LVR05R1500FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .15 OHM 1% 5W METAL STRIP
LVR05R1500FS73
RES .15 OHM 1% 5W METAL STRIP LVR05R1500FS73
RES .15ohm 1% 5W METAL STRIP

RES .15ohm 1% 5W METAL STRIP

Supplier's Site
Lvr-5 .15 1% S73 Vishay - 45C6424 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .15 1% S73 Vishay
45C6424
Lvr-5 .15 1% S73 Vishay 45C6424
LVR-5 .15 1% S73

LVR-5 .15 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1500FS73 45C6424
Product Name RES .15 OHM 1% 5W METAL STRIP Lvr-5 .15 1% S73 Vishay
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details