Vishay Precision Group Res Metal Strip 150m Ohm 1% 5W AXL Thru-Hole T/R LVR05R1500FS70

Description
Res Metal Strip 150m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 150m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 150m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R1500FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 150m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R1500FS70
Res Metal Strip 150m Ohm 1% 5W AXL Thru-Hole T/R LVR05R1500FS70
Res Metal Strip 150m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 150m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .15 1% S70 Vishay - 45C6423 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .15 1% S70 Vishay
45C6423
Lvr-5 .15 1% S70 Vishay 45C6423
LVR-5 .15 1% S70

LVR-5 .15 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1500FS70 45C6423
Product Name Res Metal Strip 150m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .15 1% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details