Vishay Precision Group Power ResistorSeries:LVR; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operat... LVR05R1500FE12

Description
Power ResistorSeries:LVR; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operat...
Request a Quote
Description
Power ResistorSeries:LVR; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operat...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power ResistorSeries:LVR; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operat... - LVR05R1500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:LVR; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operat...
LVR05R1500FE12
Power ResistorSeries:LVR; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operat... LVR05R1500FE12
Power ResistorSeries:LVR; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operat...

Power ResistorSeries:LVR; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operat...

Supplier's Site
Wirewound Resistor, 0.15 Ohm, 5W, 1%; Resistance Vishay - 65K1726 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.15 Ohm, 5W, 1%; Resistance Vishay
65K1726
Wirewound Resistor, 0.15 Ohm, 5W, 1%; Resistance Vishay 65K1726
WIREWOUND RESISTOR, 0.15 OHM, 5W, 1%; Resistance:0.15ohm; Product Range:LVR05 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.15 OHM, 5W, 1%; Resistance:0.15ohm; Product Range:LVR05 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1500FE12 65K1726
Product Name Power ResistorSeries:LVR; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operat... Wirewound Resistor, 0.15 Ohm, 5W, 1%; Resistance Vishay
Category / Application Power Applications
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details