Vishay Precision Group Res Metal Strip 147m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R1470FE12

Description
Res Metal Strip 147m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 147m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 147m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R1470FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 147m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R1470FE12
Res Metal Strip 147m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R1470FE12
Res Metal Strip 147m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 147m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .147 1% E12 E3 Vishay - 51P5307 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .147 1% E12 E3 Vishay
51P5307
Lvr-5 .147 1% E12 E3 Vishay 51P5307
LVR-5 .147 1% e12 E3

LVR-5 .147 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1470FE12 51P5307
Product Name Res Metal Strip 147m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .147 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 4756965 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers