Vishay Precision Group Res Metal Strip 130m Ohm 1% 5W AXL Thru-Hole T/R LVR05R1300FE73

Description
Res Metal Strip 130m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 130m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 130m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R1300FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 130m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R1300FE73
Res Metal Strip 130m Ohm 1% 5W AXL Thru-Hole T/R LVR05R1300FE73
Res Metal Strip 130m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 130m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .13 1% E73 E3 Vishay - 51P5298 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .13 1% E73 E3 Vishay
51P5298
Lvr-5 .13 1% E73 E3 Vishay 51P5298
LVR-5 .13 1% E73 e3

LVR-5 .13 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1300FE73 51P5298
Product Name Res Metal Strip 130m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .13 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers