Vishay Precision Group Res Metal Strip 125m Ohm 5% 5W AXL Thru-Hole T/R LVR05R1250JE73

Description
Res Metal Strip 125m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 125m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 125m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R1250JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 125m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R1250JE73
Res Metal Strip 125m Ohm 5% 5W AXL Thru-Hole T/R LVR05R1250JE73
Res Metal Strip 125m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 125m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .125 5% E73 E3 Vishay - 51P5296 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .125 5% E73 E3 Vishay
51P5296
Lvr-5 .125 5% E73 E3 Vishay 51P5296
LVR-5 .125 5% E73 e3

LVR-5 .125 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1250JE73 51P5296
Product Name Res Metal Strip 125m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .125 5% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details