Vishay Precision Group Res Metal Strip 125m Ohm 1% 5W AXL Thru-Hole T/R LVR05R1250FE73

Description
Res Metal Strip 125m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 125m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 125m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R1250FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 125m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R1250FE73
Res Metal Strip 125m Ohm 1% 5W AXL Thru-Hole T/R LVR05R1250FE73
Res Metal Strip 125m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 125m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .125 1% E73 E3 Vishay - 51P5294 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .125 1% E73 E3 Vishay
51P5294
Lvr-5 .125 1% E73 E3 Vishay 51P5294
LVR-5 .125 1% E73 e3

LVR-5 .125 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1250FE73 51P5294
Product Name Res Metal Strip 125m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .125 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers