Vishay Precision Group Res Metal Strip 120m Ohm 5% 5W AXL Thru-Hole T/R LVR05R1200JE73

Description
Res Metal Strip 120m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 120m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 120m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R1200JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 120m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R1200JE73
Res Metal Strip 120m Ohm 5% 5W AXL Thru-Hole T/R LVR05R1200JE73
Res Metal Strip 120m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 120m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .12 5% E73 E3 Vishay - 51P5292 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .12 5% E73 E3 Vishay
51P5292
Lvr-5 .12 5% E73 E3 Vishay 51P5292
LVR-5 .12 5% E73 e3

LVR-5 .12 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1200JE73 51P5292
Product Name Res Metal Strip 120m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .12 5% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details