Vishay Precision Group Res Metal Strip 110m Ohm 5% 5W AXL Thru-Hole T/R LVR05R1100JE73

Description
Res Metal Strip 110m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 110m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 110m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R1100JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 110m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R1100JE73
Res Metal Strip 110m Ohm 5% 5W AXL Thru-Hole T/R LVR05R1100JE73
Res Metal Strip 110m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 110m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .11 5% E73 E3 Vishay - 51P5288 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .11 5% E73 E3 Vishay
51P5288
Lvr-5 .11 5% E73 E3 Vishay 51P5288
LVR-5 .11 5% E73 e3

LVR-5 .11 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1100JE73 51P5288
Product Name Res Metal Strip 110m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .11 5% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details