Vishay Precision Group Res Metal Strip 100m Ohm 10% 5W AXL Thru-Hole T/R LVR05R1000KS73

Description
Res Metal Strip 100m Ohm 10% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 100m Ohm 10% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 100m Ohm 10% 5W AXL Thru-Hole T/R - LVR05R1000KS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 100m Ohm 10% 5W AXL Thru-Hole T/R
LVR05R1000KS73
Res Metal Strip 100m Ohm 10% 5W AXL Thru-Hole T/R LVR05R1000KS73
Res Metal Strip 100m Ohm 10% 5W AXL Thru-Hole T/R

Res Metal Strip 100m Ohm 10% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .1 10% S73 Vishay - 28M6301 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .1 10% S73 Vishay
28M6301
Lvr-5 .1 10% S73 Vishay 28M6301
LVR-5 .1 10% S73

LVR-5 .1 10% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1000KS73 28M6301
Product Name Res Metal Strip 100m Ohm 10% 5W AXL Thru-Hole T/R Lvr-5 .1 10% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details