Vishay Precision Group Res Metal Strip 100m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R1000JB12

Description
Res Metal Strip 100m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 100m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 100m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R1000JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 100m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R1000JB12
Res Metal Strip 100m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R1000JB12
Res Metal Strip 100m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 100m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr05, 0.1 Ohm, +/5% Vishay - 45C6414 - Newark, An Avnet Company
Chicago, IL, United States
Lvr05, 0.1 Ohm, +/5% Vishay
45C6414
Lvr05, 0.1 Ohm, +/5% Vishay 45C6414
LVR05, 0.1 Ohm, +/- 5%

LVR05, 0.1 Ohm, +/- 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1000JB12 45C6414
Product Name Res Metal Strip 100m Ohm 5% 5W AXL Thru-Hole Bulk Lvr05, 0.1 Ohm, +/5% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details