Vishay Precision Group Res Metal Strip 100m Ohm 3% 5W AXL Thru-Hole Bulk LVR05R1000HE12

Description
Res Metal Strip 100m Ohm 3% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 100m Ohm 3% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 100m Ohm 3% 5W AXL Thru-Hole Bulk - LVR05R1000HE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 100m Ohm 3% 5W AXL Thru-Hole Bulk
LVR05R1000HE12
Res Metal Strip 100m Ohm 3% 5W AXL Thru-Hole Bulk LVR05R1000HE12
Res Metal Strip 100m Ohm 3% 5W AXL Thru-Hole Bulk

Res Metal Strip 100m Ohm 3% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .1 3% E12 E3 Vishay - 51P5282 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .1 3% E12 E3 Vishay
51P5282
Lvr-5 .1 3% E12 E3 Vishay 51P5282
LVR-5 .1 3% E12 e3

LVR-5 .1 3% E12 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1000HE12 51P5282
Product Name Res Metal Strip 100m Ohm 3% 5W AXL Thru-Hole Bulk Lvr-5 .1 3% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details