Vishay Precision Group Res Metal Strip 100m Ohm 3% 5W AXL Thru-Hole Bulk LVR05R1000HB12

Description
Res Metal Strip 100m Ohm 3% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 100m Ohm 3% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 100m Ohm 3% 5W AXL Thru-Hole Bulk - LVR05R1000HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 100m Ohm 3% 5W AXL Thru-Hole Bulk
LVR05R1000HB12
Res Metal Strip 100m Ohm 3% 5W AXL Thru-Hole Bulk LVR05R1000HB12
Res Metal Strip 100m Ohm 3% 5W AXL Thru-Hole Bulk

Res Metal Strip 100m Ohm 3% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr05, 0.1 Ohm, +/3% Vishay - 45C6412 - Newark, An Avnet Company
Chicago, IL, United States
Lvr05, 0.1 Ohm, +/3% Vishay
45C6412
Lvr05, 0.1 Ohm, +/3% Vishay 45C6412
LVR05, 0.1 Ohm, +/- 3%

LVR05, 0.1 Ohm, +/- 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1000HB12 45C6412
Product Name Res Metal Strip 100m Ohm 3% 5W AXL Thru-Hole Bulk Lvr05, 0.1 Ohm, +/3% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details