Vishay Precision Group Electrical Parts - LVR05R1000FE73 LVR05R1000FE73

Description
Manufacturer: Vishay Dale Win Source Part Number: 739627-LVR05R1000FE7 3 Series: LVR Packaging: Reel - TR Operating Temperature Range: -65°C ~ 275°C Features: Current Sense, Moisture Resistant Package: Axial Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 5W Resistance (Ohms): 0.1 Composition: Wirewound Number of Terminations: 2 Size: 0.330" Dia x 0.925" L (8.38mm x 23.50mm) Family Name: LVR Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: Axial Alternative Parts (Cross-Reference): T574R100FLF; 45FR10E; RW74UR100F; Introduction Date: August 07, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 739627-LVR05R1000FE7 3 Series: LVR Packaging: Reel - TR Operating Temperature Range: -65°C ~ 275°C Features: Current Sense, Moisture Resistant Package: Axial Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 5W Resistance (Ohms): 0.1 Composition: Wirewound Number of Terminations: 2 Size: 0.330" Dia x 0.925" L (8.38mm x 23.50mm) Family Name: LVR Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: Axial Alternative Parts (Cross-Reference): T574R100FLF; 45FR10E; RW74UR100F; Introduction Date: August 07, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electrical Parts - LVR05R1000FE73
739627-LVR05R1000FE73
Electrical Parts - LVR05R1000FE73 739627-LVR05R1000FE73
Manufacturer: Vishay Dale Win Source Part Number: 739627-LVR05R1000FE7 3 Series: LVR Packaging: Reel - TR Operating Temperature Range: -65°C ~ 275°C Features: Current Sense, Moisture Resistant Package: Axial Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 5W Resistance (Ohms): 0.1 Composition: Wirewound Number of Terminations: 2 Size: 0.330" Dia x 0.925" L (8.38mm x 23.50mm) Family Name: LVR Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: Axial Alternative Parts (Cross-Reference): T574R100FLF; 45FR10E; RW74UR100F; Introduction Date: August 07, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 739627-LVR05R1000FE73
Series: LVR
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 275°C
Features: Current Sense, Moisture Resistant
Package: Axial
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 5W
Resistance (Ohms): 0.1
Composition: Wirewound
Number of Terminations: 2
Size: 0.330" Dia x 0.925" L (8.38mm x 23.50mm)
Family Name: LVR
Categories: Resistors
Manufacturer Homepage: www.vishay.com
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): T574R100FLF; 45FR10E; RW74UR100F;
Introduction Date: August 07, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
0.1 OHM 5W Resistor - 53-LVR05R1000FE73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 OHM 5W Resistor
53-LVR05R1000FE73
0.1 OHM 5W Resistor 53-LVR05R1000FE73
RES 0.1 OHM 1% 5W AXIAL WW Product overview: LVR05R1000FE73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LVR05R1000FE73 can be used for catalog matching and distributor lookup.

RES 0.1 OHM 1% 5W AXIAL WW Product overview: LVR05R1000FE73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LVR05R1000FE73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - LVRC-.10RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRC-.10RTR-ND
Through Hole Resistors LVRC-.10RTR-ND
100 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

100 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
RES .10 OHM 1% 5W METAL STRIP - LVR05R1000FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .10 OHM 1% 5W METAL STRIP
LVR05R1000FE73
RES .10 OHM 1% 5W METAL STRIP LVR05R1000FE73
RES .10ohm 1% 5W METAL STRIP

RES .10ohm 1% 5W METAL STRIP

Supplier's Site
Through Hole Resistors - LVR05R1000FE73 - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
LVR05R1000FE73
Through Hole Resistors LVR05R1000FE73
RES 0.1 OHM 1% 5W AXIAL WW

RES 0.1 OHM 1% 5W AXIAL WW

Supplier's Site Datasheet
Wirewound Resistor, 0.1 Ohm, 5W, 1%; Resistance Vishay - 51P5281 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 5W, 1%; Resistance Vishay
51P5281
Wirewound Resistor, 0.1 Ohm, 5W, 1%; Resistance Vishay 51P5281
WIREWOUND RESISTOR, 0.1 OHM, 5W, 1%; Resistance:0.1ohm; Product Range:LVR05 Series; Power Rating:5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 1000ppm/°CRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 5W, 1%; Resistance:0.1ohm; Product Range:LVR05 Series; Power Rating:5W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 1000ppm/°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number 739627-LVR05R1000FE73 53-LVR05R1000FE73 LVRC-.10RTR-ND LVR05R1000FE73 LVR05R1000FE73 51P5281
Product Name Electrical Parts - LVR05R1000FE73 0.1 OHM 5W Resistor Through Hole Resistors RES .10 OHM 1% 5W METAL STRIP Through Hole Resistors Wirewound Resistor, 0.1 Ohm, 5W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 1.00E8 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 1000 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-1630019-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Terminal Screw Type
Resistance Range 133 ohms
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details