Vishay Precision Group Vishay/DaleWirewound Resistors - LVR05R1000FB12

Description
Vishay/DaleWirewound Resistors - Through Hole 5watts 0.1ohms 1%
Request a Quote
Description
Vishay/DaleWirewound Resistors - Through Hole 5watts 0.1ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleWirewound Resistors - - LVR05R1000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors -
LVR05R1000FB12
Vishay/DaleWirewound Resistors - LVR05R1000FB12
Vishay/DaleWirewound Resistors - Through Hole 5watts 0.1ohms 1%

Vishay/DaleWirewound Resistors - Through Hole 5watts 0.1ohms 1%

Supplier's Site
Wirewound Resistor, 0.1 Ohm, 5W, 1%; Resistance Vishay - 97F9249 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 5W, 1%; Resistance Vishay
97F9249
Wirewound Resistor, 0.1 Ohm, 5W, 1%; Resistance Vishay 97F9249
WIREWOUND RESISTOR, 0.1 OHM, 5W, 1%; Resistance:0.1ohm; Product Range:LVR05 Series; Power Rating:5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.1 OHM, 5W, 1%; Resistance:0.1ohm; Product Range:LVR05 Series; Power Rating:5W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1000FB12 97F9249
Product Name Vishay/DaleWirewound Resistors - Wirewound Resistor, 0.1 Ohm, 5W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details