Vishay Precision Group Res Metal Strip 97.6m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0976FE73

Description
Res Metal Strip 97.6m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 97.6m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 97.6m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0976FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 97.6m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0976FE73
Res Metal Strip 97.6m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0976FE73
Res Metal Strip 97.6m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 97.6m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .0976 1% E73 E3 Vishay - 51P5278 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0976 1% E73 E3 Vishay
51P5278
Lvr-5 .0976 1% E73 E3 Vishay 51P5278
LVR-5 .0976 1% E73 e3

LVR-5 .0976 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0976FE73 51P5278
Product Name Res Metal Strip 97.6m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .0976 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details