Vishay Precision Group Res Metal Strip 94m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0940JE12

Description
Res Metal Strip 94m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 94m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 94m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R0940JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 94m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R0940JE12
Res Metal Strip 94m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0940JE12
Res Metal Strip 94m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 94m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .094 5% E12 E3 Vishay - 51P5275 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .094 5% E12 E3 Vishay
51P5275
Lvr-5 .094 5% E12 E3 Vishay 51P5275
LVR-5 .094 5% e12 E3

LVR-5 .094 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0940JE12 51P5275
Product Name Res Metal Strip 94m Ohm 5% 5W AXL Thru-Hole Bulk Lvr-5 .094 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details