Vishay Precision Group Res Metal Strip 94m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0940FS73

Description
Res Metal Strip 94m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 94m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 94m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0940FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 94m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0940FS73
Res Metal Strip 94m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0940FS73
Res Metal Strip 94m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 94m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .094 1% S73 Vishay - 45C6406 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .094 1% S73 Vishay
45C6406
Lvr-5 .094 1% S73 Vishay 45C6406
LVR-5 .094 1% S73

LVR-5 .094 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0940FS73 45C6406
Product Name Res Metal Strip 94m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .094 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details