Vishay Precision Group Res Metal Strip 90m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0900JS73

Description
Res Metal Strip 90m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 90m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 90m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R0900JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 90m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R0900JS73
Res Metal Strip 90m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0900JS73
Res Metal Strip 90m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 90m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .09 5% S73 Vishay - 45C6404 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .09 5% S73 Vishay
45C6404
Lvr-5 .09 5% S73 Vishay 45C6404
LVR-5 .09 5% S73

LVR-5 .09 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0900JS73 45C6404
Product Name Res Metal Strip 90m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .09 5% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details