Res Metal Strip 90m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05, 0.09 Ohm, +/- 5%
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | LVR05R0900JB12 | 45C6403 |
| Product Name | Res Metal Strip 90m Ohm 5% 5W AXL Thru-Hole Bulk | Lvr05, 0.09 Ohm, +/5% Vishay |
| Mounting / Packaging | ThroughHole |