Vishay Precision Group Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0900FE12

Description
Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R0900FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R0900FE12
Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0900FE12
Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .09 1% E12 E3 Vishay - 51P5269 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .09 1% E12 E3 Vishay
51P5269
Lvr-5 .09 1% E12 E3 Vishay 51P5269
LVR-5 .09 1% e12 E3

LVR-5 .09 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0900FE12 51P5269
Product Name Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .09 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers