Vishay Precision Group Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0900FB12

Description
Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R0900FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R0900FB12
Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0900FB12
Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr05, 0.09 Ohm, +/1% Vishay - 45C6401 - Newark, An Avnet Company
Chicago, IL, United States
Lvr05, 0.09 Ohm, +/1% Vishay
45C6401
Lvr05, 0.09 Ohm, +/1% Vishay 45C6401
LVR05, 0.09 Ohm, +/- 1%

LVR05, 0.09 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0900FB12 45C6401
Product Name Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole Bulk Lvr05, 0.09 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details