Vishay Precision Group Res Metal Strip 85m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0850FE73

Description
Res Metal Strip 85m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 85m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 85m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0850FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 85m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0850FE73
Res Metal Strip 85m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0850FE73
Res Metal Strip 85m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 85m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .085 1% E73 E3 Vishay - 51P5266 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .085 1% E73 E3 Vishay
51P5266
Lvr-5 .085 1% E73 E3 Vishay 51P5266
LVR-5 .085 1% E73 e3

LVR-5 .085 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0850FE73 51P5266
Product Name Res Metal Strip 85m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .085 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers