Vishay Precision Group Res Metal Strip 82m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0820JE12

Description
Res Metal Strip 82m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 82m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 82m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R0820JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 82m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R0820JE12
Res Metal Strip 82m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0820JE12
Res Metal Strip 82m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 82m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .082 5% E12 E3 Vishay - 51P5259 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .082 5% E12 E3 Vishay
51P5259
Lvr-5 .082 5% E12 E3 Vishay 51P5259
LVR-5 .082 5% e12 E3

LVR-5 .082 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0820JE12 51P5259
Product Name Res Metal Strip 82m Ohm 5% 5W AXL Thru-Hole Bulk Lvr-5 .082 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details