Vishay Intertechnology, Inc. Res Metal Strip 82m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0820FS73

Description
Res Metal Strip 82m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 82m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 82m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0820FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 82m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0820FS73
Res Metal Strip 82m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0820FS73
Res Metal Strip 82m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 82m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR05R0820FS73
Product Name Res Metal Strip 82m Ohm 1% 5W AXL Thru-Hole T/R
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers