Vishay Precision Group Res Metal Strip 80m Ohm 3% 5W AXL Thru-Hole T/R LVR05R0800HS73

Description
Res Metal Strip 80m Ohm 3% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 80m Ohm 3% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 80m Ohm 3% 5W AXL Thru-Hole T/R - LVR05R0800HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 80m Ohm 3% 5W AXL Thru-Hole T/R
LVR05R0800HS73
Res Metal Strip 80m Ohm 3% 5W AXL Thru-Hole T/R LVR05R0800HS73
Res Metal Strip 80m Ohm 3% 5W AXL Thru-Hole T/R

Res Metal Strip 80m Ohm 3% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .08 3% S73 Vishay - 45C6396 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .08 3% S73 Vishay
45C6396
Lvr-5 .08 3% S73 Vishay 45C6396
LVR-5 .08 3% S73

LVR-5 .08 3% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0800HS73 45C6396
Product Name Res Metal Strip 80m Ohm 3% 5W AXL Thru-Hole T/R Lvr-5 .08 3% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers