Vishay Precision Group 5W,.075,1%,T/R LVR05R0750FS73

Description
5W,.075,1%,T/R
Request a Quote
Description
5W,.075,1%,T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5W,.075,1%,T/R - LVR05R0750FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,.075,1%,T/R
LVR05R0750FS73
5W,.075,1%,T/R LVR05R0750FS73
5W,.075,1%,T/R

5W,.075,1%,T/R

Supplier's Site
Lvr-5 .075 1% S73 Vishay - 45C6391 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .075 1% S73 Vishay
45C6391
Lvr-5 .075 1% S73 Vishay 45C6391
LVR-5 .075 1% S73

LVR-5 .075 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0750FS73 45C6391
Product Name 5W,.075,1%,T/R Lvr-5 .075 1% S73 Vishay
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details