Vishay Precision Group Res Metal Strip 71.5m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0715FE73

Description
Res Metal Strip 71.5m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 71.5m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 71.5m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0715FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 71.5m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0715FE73
Res Metal Strip 71.5m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0715FE73
Res Metal Strip 71.5m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 71.5m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .0715 1% E73 E3 Vishay - 51P5247 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0715 1% E73 E3 Vishay
51P5247
Lvr-5 .0715 1% E73 E3 Vishay 51P5247
LVR-5 .0715 1% E73 e3

LVR-5 .0715 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0715FE73 51P5247
Product Name Res Metal Strip 71.5m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .0715 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details