Vishay Precision Group Res Metal Strip 70m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0700JE12

Description
Res Metal Strip 70m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 70m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 70m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R0700JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 70m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R0700JE12
Res Metal Strip 70m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0700JE12
Res Metal Strip 70m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 70m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .07 5% E12 E3 Vishay - 51P5244 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .07 5% E12 E3 Vishay
51P5244
Lvr-5 .07 5% E12 E3 Vishay 51P5244
LVR-5 .07 5% e12 E3

LVR-5 .07 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0700JE12 51P5244
Product Name Res Metal Strip 70m Ohm 5% 5W AXL Thru-Hole Bulk Lvr-5 .07 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details