Vishay Precision Group Res Metal Strip 68m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0680JE12

Description
Res Metal Strip 68m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 68m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 68m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R0680JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 68m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R0680JE12
Res Metal Strip 68m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0680JE12
Res Metal Strip 68m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 68m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .068 5% E12 E3 Vishay - 51P5241 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .068 5% E12 E3 Vishay
51P5241
Lvr-5 .068 5% E12 E3 Vishay 51P5241
LVR-5 .068 5% e12 E3

LVR-5 .068 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0680JE12 51P5241
Product Name Res Metal Strip 68m Ohm 5% 5W AXL Thru-Hole Bulk Lvr-5 .068 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details