Vishay Precision Group Res Metal Strip 68m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0680JB12

Description
Res Metal Strip 68m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 68m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 68m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R0680JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 68m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R0680JB12
Res Metal Strip 68m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0680JB12
Res Metal Strip 68m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 68m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr05, 0.068 Ohm, +/5% Vishay - 45C6383 - Newark, An Avnet Company
Chicago, IL, United States
Lvr05, 0.068 Ohm, +/5% Vishay
45C6383
Lvr05, 0.068 Ohm, +/5% Vishay 45C6383
LVR05, 0.068 Ohm, +/- 5%

LVR05, 0.068 Ohm, +/- 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0680JB12 45C6383
Product Name Res Metal Strip 68m Ohm 5% 5W AXL Thru-Hole Bulk Lvr05, 0.068 Ohm, +/5% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details