Vishay Precision Group Res Metal Strip 68m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0680FE73

Description
Res Metal Strip 68m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 68m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 68m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0680FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 68m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0680FE73
Res Metal Strip 68m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0680FE73
Res Metal Strip 68m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 68m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .068 1% E73 E3 Vishay - 51P5240 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .068 1% E73 E3 Vishay
51P5240
Lvr-5 .068 1% E73 E3 Vishay 51P5240
LVR-5 .068 1% E73 e3

LVR-5 .068 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0680FE73 51P5240
Product Name Res Metal Strip 68m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .068 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details