Vishay Precision Group Res Metal Strip 68m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0680FB12

Description
Res Metal Strip 68m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 68m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 68m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R0680FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 68m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R0680FB12
Res Metal Strip 68m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0680FB12
Res Metal Strip 68m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 68m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .068 1% B12 Vishay - 28M6295 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .068 1% B12 Vishay
28M6295
Lvr-5 .068 1% B12 Vishay 28M6295
LVR-5 .068 1% B12

LVR-5 .068 1% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0680FB12 28M6295
Product Name Res Metal Strip 68m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .068 1% B12 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details