Vishay Precision Group Res Metal Strip 67m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0670JE73

Description
Res Metal Strip 67m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 67m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 67m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R0670JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 67m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R0670JE73
Res Metal Strip 67m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0670JE73
Res Metal Strip 67m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 67m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .067 5% E73 E3 Vishay - 51P5238 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .067 5% E73 E3 Vishay
51P5238
Lvr-5 .067 5% E73 E3 Vishay 51P5238
LVR-5 .067 5% E73 e3

LVR-5 .067 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0670JE73 51P5238
Product Name Res Metal Strip 67m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .067 5% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details