Vishay Precision Group Res Metal Strip 67m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0670JE12

Description
Res Metal Strip 67m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 67m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 67m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R0670JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 67m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R0670JE12
Res Metal Strip 67m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0670JE12
Res Metal Strip 67m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 67m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .067 5% E12 E3 Vishay - 51P5237 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .067 5% E12 E3 Vishay
51P5237
Lvr-5 .067 5% E12 E3 Vishay 51P5237
LVR-5 .067 5% e12 E3

LVR-5 .067 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0670JE12 51P5237
Product Name Res Metal Strip 67m Ohm 5% 5W AXL Thru-Hole Bulk Lvr-5 .067 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers