Vishay Precision Group Res Metal Strip 66.5m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0665FE12

Description
Res Metal Strip 66.5m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 66.5m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 66.5m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R0665FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 66.5m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R0665FE12
Res Metal Strip 66.5m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0665FE12
Res Metal Strip 66.5m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 66.5m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .0665 1% E12 E3 Vishay - 51P5231 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0665 1% E12 E3 Vishay
51P5231
Lvr-5 .0665 1% E12 E3 Vishay 51P5231
LVR-5 .0665 1% e12 E3

LVR-5 .0665 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0665FE12 51P5231
Product Name Res Metal Strip 66.5m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .0665 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details