Vishay Precision Group Res Metal Strip 65m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0650FE73

Description
Res Metal Strip 65m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 65m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 65m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0650FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 65m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0650FE73
Res Metal Strip 65m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0650FE73
Res Metal Strip 65m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 65m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .065 1% E73 E3 Vishay - 51P5228 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .065 1% E73 E3 Vishay
51P5228
Lvr-5 .065 1% E73 E3 Vishay 51P5228
LVR-5 .065 1% E73 e3

LVR-5 .065 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0650FE73 51P5228
Product Name Res Metal Strip 65m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .065 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details