Vishay Precision Group Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0649FE73

Description
Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0649FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0649FE73
Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0649FE73
Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .0649 1% E73 E3 Vishay - 51P5224 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0649 1% E73 E3 Vishay
51P5224
Lvr-5 .0649 1% E73 E3 Vishay 51P5224
LVR-5 .0649 1% E73 e3

LVR-5 .0649 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0649FE73 51P5224
Product Name Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .0649 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details