Vishay Precision Group Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0649FE12

Description
Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R0649FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R0649FE12
Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0649FE12
Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .0649 1% E12 E3 Vishay - 51P5223 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0649 1% E12 E3 Vishay
51P5223
Lvr-5 .0649 1% E12 E3 Vishay 51P5223
LVR-5 .0649 1% e12 E3

LVR-5 .0649 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0649FE12 51P5223
Product Name Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .0649 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details