Vishay Precision Group Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0649FB12

Description
Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R0649FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R0649FB12
Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0649FB12
Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr05, 0.0649 Ohm, +/1% Vishay - 45C6379 - Newark, An Avnet Company
Chicago, IL, United States
Lvr05, 0.0649 Ohm, +/1% Vishay
45C6379
Lvr05, 0.0649 Ohm, +/1% Vishay 45C6379
LVR05, 0.0649 Ohm, +/- 1%

LVR05, 0.0649 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0649FB12 45C6379
Product Name Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole Bulk Lvr05, 0.0649 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details