Vishay Precision Group Res Metal Strip 62m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0620JE73

Description
Res Metal Strip 62m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 62m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 62m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R0620JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 62m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R0620JE73
Res Metal Strip 62m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0620JE73
Res Metal Strip 62m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 62m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .062 5% E73 E3 Vishay - 51P5222 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .062 5% E73 E3 Vishay
51P5222
Lvr-5 .062 5% E73 E3 Vishay 51P5222
LVR-5 .062 5% E73 e3

LVR-5 .062 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0620JE73 51P5222
Product Name Res Metal Strip 62m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .062 5% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details