Vishay Precision Group Res Metal Strip 62m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0620FE73

Description
Res Metal Strip 62m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 62m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 62m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0620FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 62m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0620FE73
Res Metal Strip 62m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0620FE73
Res Metal Strip 62m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 62m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .062 1% E73 E3 Vishay - 51P5220 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .062 1% E73 E3 Vishay
51P5220
Lvr-5 .062 1% E73 E3 Vishay 51P5220
LVR-5 .062 1% E73 e3

LVR-5 .062 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0620FE73 51P5220
Product Name Res Metal Strip 62m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .062 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details