Vishay Precision Group Res Metal Strip 60m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0600JE73

Description
Res Metal Strip 60m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 60m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 60m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R0600JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 60m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R0600JE73
Res Metal Strip 60m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0600JE73
Res Metal Strip 60m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 60m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .06 5% E73 E3 Vishay - 51P5218 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .06 5% E73 E3 Vishay
51P5218
Lvr-5 .06 5% E73 E3 Vishay 51P5218
LVR-5 .06 5% E73 e3

LVR-5 .06 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0600JE73 51P5218
Product Name Res Metal Strip 60m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .06 5% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details