Vishay Precision Group Res Metal Strip 56m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0560FE73

Description
Res Metal Strip 56m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 56m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 56m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0560FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 56m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0560FE73
Res Metal Strip 56m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0560FE73
Res Metal Strip 56m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 56m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .056 1% E73 E3 Vishay - 51P5213 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .056 1% E73 E3 Vishay
51P5213
Lvr-5 .056 1% E73 E3 Vishay 51P5213
LVR-5 .056 1% E73 e3

LVR-5 .056 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0560FE73 51P5213
Product Name Res Metal Strip 56m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .056 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details