Vishay Precision Group Res Metal Strip 51.3m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0513JE73

Description
Res Metal Strip 51.3m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 51.3m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 51.3m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R0513JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 51.3m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R0513JE73
Res Metal Strip 51.3m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0513JE73
Res Metal Strip 51.3m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 51.3m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .0513 5% E73 E3 Vishay - 51P5211 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0513 5% E73 E3 Vishay
51P5211
Lvr-5 .0513 5% E73 E3 Vishay 51P5211
LVR-5 .0513 5% E73 e3

LVR-5 .0513 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0513JE73 51P5211
Product Name Res Metal Strip 51.3m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .0513 5% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details