Vishay Precision Group Res Metal Strip 51.3m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0513JE12

Description
Res Metal Strip 51.3m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 51.3m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 51.3m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R0513JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 51.3m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R0513JE12
Res Metal Strip 51.3m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0513JE12
Res Metal Strip 51.3m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 51.3m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .0513 5% E12 E3 Vishay - 51P5210 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0513 5% E12 E3 Vishay
51P5210
Lvr-5 .0513 5% E12 E3 Vishay 51P5210
LVR-5 .0513 5% e12 E3

LVR-5 .0513 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0513JE12 51P5210
Product Name Res Metal Strip 51.3m Ohm 5% 5W AXL Thru-Hole Bulk Lvr-5 .0513 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers