Vishay Precision Group Res Metal Strip 51m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0510JE73

Description
Res Metal Strip 51m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 51m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 51m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R0510JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 51m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R0510JE73
Res Metal Strip 51m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0510JE73
Res Metal Strip 51m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 51m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .051 5% E73 E3 Vishay - 51P5207 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .051 5% E73 E3 Vishay
51P5207
Lvr-5 .051 5% E73 E3 Vishay 51P5207
LVR-5 .051 5% E73 e3

LVR-5 .051 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0510JE73 51P5207
Product Name Res Metal Strip 51m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .051 5% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details