Vishay Precision Group Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0500JE73

Description
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R0500JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R0500JE73
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0500JE73
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .05 5% E73 E3 Vishay - 51P5203 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .05 5% E73 E3 Vishay
51P5203
Lvr-5 .05 5% E73 E3 Vishay 51P5203
LVR-5 .05 5% E73 e3

LVR-5 .05 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0500JE73 51P5203
Product Name Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .05 5% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details