Vishay Precision Group Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0500JB12

Description
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R0500JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R0500JB12
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0500JB12
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr05, 0.05 Ohm, +/5% Vishay - 45C6371 - Newark, An Avnet Company
Chicago, IL, United States
Lvr05, 0.05 Ohm, +/5% Vishay
45C6371
Lvr05, 0.05 Ohm, +/5% Vishay 45C6371
LVR05, 0.05 Ohm, +/- 5%

LVR05, 0.05 Ohm, +/- 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0500JB12 45C6371
Product Name Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole Bulk Lvr05, 0.05 Ohm, +/5% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details