Vishay Precision Group Res Metal Strip 50m Ohm 3% 5W AXL Thru-Hole Bulk LVR05R0500HB12

Description
Res Metal Strip 50m Ohm 3% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 50m Ohm 3% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 50m Ohm 3% 5W AXL Thru-Hole Bulk - LVR05R0500HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 50m Ohm 3% 5W AXL Thru-Hole Bulk
LVR05R0500HB12
Res Metal Strip 50m Ohm 3% 5W AXL Thru-Hole Bulk LVR05R0500HB12
Res Metal Strip 50m Ohm 3% 5W AXL Thru-Hole Bulk

Res Metal Strip 50m Ohm 3% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr05, 0.05 Ohm, +/3% Vishay - 45C6367 - Newark, An Avnet Company
Chicago, IL, United States
Lvr05, 0.05 Ohm, +/3% Vishay
45C6367
Lvr05, 0.05 Ohm, +/3% Vishay 45C6367
LVR05, 0.05 Ohm, +/- 3%

LVR05, 0.05 Ohm, +/- 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0500HB12 45C6367
Product Name Res Metal Strip 50m Ohm 3% 5W AXL Thru-Hole Bulk Lvr05, 0.05 Ohm, +/3% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers